Panasonic Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4221V

Description
RES, 4K22, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K22, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4127
Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4127
RES, 4K22, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K22, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4126
Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4126
RES, 4K22, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K22, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4127
Product Name Res, 4K22, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details