Panasonic Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4220V

Description
RES, 422R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 422R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4125 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4125
Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4125
RES, 422R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4124
Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4124
RES, 422R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 422R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:422ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4125
Product Name Res, 422R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details