Panasonic Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4021V

Description
RES, 4K02, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 4K02, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4114
Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4114
RES, 4K02, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4115
Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4115
RES, 4K02, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 4K02, 0.5%, 0.125W, 0805/THICK FILM; Resistance:4.02kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4114
Product Name Res, 4K02, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers