Panasonic Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD4020V

Description
RES, 402R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 402R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4112
Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4112
RES, 402R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4113
Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4113
RES, 402R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 402R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4112
Product Name Res, 402R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details