Panasonic Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3920V

Description
RES, 392R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 392R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4107
Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4107
RES, 392R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4106
Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4106
RES, 392R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 392R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4107
Product Name Res, 392R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details