Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD3902V

Description
RES 39K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 39K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD3902V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD3902V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD3902V
RES 39K OHM 0.5% 1/8W 0805 SMD

RES 39K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 39K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4105
Res, 39K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4105
RES, 39K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4104
Res, 39K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4104
RES, 39K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 39K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD3902V 76AH4105
Product Name Resistors - Chip Resistor - Surface Mount Res, 39K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 39000 ohms 39000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567807 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers