Panasonic Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD3901V

Description
RES, 3K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4102
Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4102
RES, 3K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4103
Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4103
RES, 3K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K9, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4102
Product Name Res, 3K9, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers