Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD3900V

Description
RES 390 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 390 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD3900V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD3900V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD3900V
RES 390 OHM 0.5% 1/8W 0805 SMD

RES 390 OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 390R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4101
Res, 390R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4101
RES, 390R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4100 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4100
Res, 390R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4100
RES, 390R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 390R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:390ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD3900V 76AH4101
Product Name Resistors - Chip Resistor - Surface Mount Res, 390R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 390 ohms 390 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details