Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD3832V

Description
Win Source Part Number: 1172470-ERJ-U6RD3832 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U6R Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 38.3 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJU6RD3832V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U6RD3832VTR,E RJU6RD3832V Base Product Number: ERJ-U6
Request a Quote Datasheet
Description
Win Source Part Number: 1172470-ERJ-U6RD3832 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U6R Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 38.3 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJU6RD3832V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U6RD3832VTR,E RJU6RD3832V Base Product Number: ERJ-U6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1172470-ERJ-U6RD3832V
Resistors - Chip Resistor - Surface Mount 1172470-ERJ-U6RD3832V
Win Source Part Number: 1172470-ERJ-U6RD3832 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-U6R Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 38.3 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJU6RD3832V; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: 10-ERJ-U6RD3832VTR,E RJU6RD3832V Base Product Number: ERJ-U6

Win Source Part Number: 1172470-ERJ-U6RD3832V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-U6R
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 38.3 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJU6RD3832V;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: 10-ERJ-U6RD3832VTR,ERJU6RD3832V
Base Product Number: ERJ-U6

Buy Now Datasheet
8W Resistor - 52-ERJ-U6RD3832V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8W Resistor
52-ERJ-U6RD3832V
8W Resistor 52-ERJ-U6RD3832V
RES 38.3K OHM 0.5% 1/8W 0805 Product overview: ERJ-U6RD3832V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6RD3832V can be used for catalog matching and distributor lookup.

RES 38.3K OHM 0.5% 1/8W 0805 Product overview: ERJ-U6RD3832V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-U6RD3832V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 38K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4098
Res, 38K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4098
RES, 38K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4099
Res, 38K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4099
RES, 38K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 38K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD3832V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3832V
Chip Resistor - Surface Mount ERJ-U6RD3832V
RES 38.3K OHM 0.5% 1/8W 0805 SMD

RES 38.3K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1172470-ERJ-U6RD3832V 52-ERJ-U6RD3832V 76AH4098 ERJ-U6RD3832V
Product Name Resistors - Chip Resistor - Surface Mount 8W Resistor Res, 38K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 38300 ohms 38300 ohms 38300 ohms 38300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614960-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details