Panasonic Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3831V

Description
RES, 3K83, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K83, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4097
Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4097
RES, 3K83, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4096
Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4096
RES, 3K83, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.83kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4097
Product Name Res, 3K83, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details