Panasonic Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3742V

Description
RES, 37K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 37K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4093
Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4093
RES, 37K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4092
Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4092
RES, 37K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 37K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:37.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4093
Product Name Res, 37K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 37400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details