Panasonic Chip Resistor - Surface Mount ERJ-U6RD3740V

Description
RES 374 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 374 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD3740V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3740V
Chip Resistor - Surface Mount ERJ-U6RD3740V
RES 374 OHM 0.5% 1/8W 0805 SMD

RES 374 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 374R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4088
Res, 374R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4088
RES, 374R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 374R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 374R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 374R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4089
Res, 374R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4089
RES, 374R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 374R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:374ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD3740V 76AH4088
Product Name Chip Resistor - Surface Mount Res, 374R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 374 ohms 374 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-2176090-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
3 suppliers