Panasonic Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD3602V

Description
RES, 36K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4081
Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4081
RES, 36K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4080
Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4080
RES, 36K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 36K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4081
Product Name Res, 36K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614959-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E6 ohms
View Details
2 suppliers