Panasonic Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD3601V

Description
RES, 3K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4079
Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4079
RES, 3K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4078
Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4078
RES, 3K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K6, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD3601V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3601V
Chip Resistor - Surface Mount ERJ-U6RD3601V
RES 3.6K OHM 0.5% 1/8W 0805 SMD

RES 3.6K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4079 ERJ-U6RD3601V
Product Name Res, 3K6, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3600 ohms 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers