Panasonic Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3572V

Description
RES, 35K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4075
Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4075
RES, 35K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4074
Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4074
RES, 35K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 35K7, 0.5%, 0.125W, 0805/THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4075
Product Name Res, 35K7, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 35700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers