Panasonic Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3571V

Description
RES, 3K57, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4073
Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4073
RES, 3K57, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4072
Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4072
RES, 3K57, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K57, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4073
Product Name Res, 3K57, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers