Panasonic Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3481V

Description
RES, 3K48, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K48, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4066
Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4066
RES, 3K48, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4067
Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4067
RES, 3K48, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K48, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4066
Product Name Res, 3K48, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers