Panasonic Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3480V

Description
RES, 348R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 348R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4065 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4065
Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4065
RES, 348R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4064
Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4064
RES, 348R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 348R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:348ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4065
Product Name Res, 348R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details