Panasonic Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD3402V

Description
RES, 34K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 34K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4063
Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4063
RES, 34K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4062
Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4062
RES, 34K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 34K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4063
Product Name Res, 34K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details