Panasonic Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3400V

Description
RES, 340R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 340R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4058
Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4058
RES, 340R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4059
Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4059
RES, 340R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 340R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4058
Product Name Res, 340R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details