Panasonic Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3322V

Description
RES, 33K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4057
Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4057
RES, 33K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4056
Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4056
RES, 33K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.125W, 0805/THICK FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD3322V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3322V
Chip Resistor - Surface Mount ERJ-U6RD3322V
RES 33.2K OHM 0.5% 1/8W 0805 SMD

RES 33.2K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH4057 ERJ-U6RD3322V
Product Name Res, 33K2, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33200 ohms 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details