Panasonic Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD3302V

Description
RES, 33K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4051
Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4051
RES, 33K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4050
Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4050
RES, 33K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 33K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD3302V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD3302V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD3302V
RES 33K OHM 0.5% 1/8W 0805 SMD

RES 33K OHM 0.5% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH4051 ERJ-U6RD3302V
Product Name Res, 33K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 33000 ohms 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers