Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD3301V

Description
RES 3.3K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 3.3K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD3301V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD3301V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD3301V
RES 3.3K OHM 0.5% 1/8W 0805 SMD

RES 3.3K OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - ERJ-U6RD3301V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3301V
Chip Resistor - Surface Mount ERJ-U6RD3301V
RES 3.3K OHM 0.5% 1/8W 0805 SMD

RES 3.3K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 3K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4049
Res, 3K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4049
RES, 3K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4048 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4048
Res, 3K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4048
RES, 3K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K3, 0.5%, 0.125W, 0805, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number ERJ-U6RD3301V ERJ-U6RD3301V 76AH4049
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K3, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details