Panasonic Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3242V

Description
RES, 32K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 32K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4044 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4044
Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4044
RES, 32K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4045
Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4045
RES, 32K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 32K4, 0.5%, 0.125W, 0805/THICK FILM; Resistance:32.4kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4044
Product Name Res, 32K4, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 32400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details