Panasonic Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3092V

Description
RES, 30K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 30K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4033
Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4033
RES, 30K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4032
Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4032
RES, 30K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K9, 0.5%, 0.125W, 0805/THICK FILM; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4033
Product Name Res, 30K9, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers