Panasonic Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3090V

Description
RES, 309R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 309R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4029
Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4029
RES, 309R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4028
Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4028
RES, 309R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 309R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:309ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4029
Product Name Res, 309R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details