Panasonic Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3011V

Description
RES, 3K01, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4024
Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4024
RES, 3K01, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4025
Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4025
RES, 3K01, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K01, 0.5%, 0.125W, 0805/THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4024
Product Name Res, 3K01, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details