Panasonic Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3010V

Description
RES, 301R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 301R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4022
Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4022
RES, 301R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 301R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4023
Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4023
RES, 301R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 301R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4022
Product Name Res, 301R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details