Panasonic Chip Resistor - Surface Mount ERJ-U6RD3002V

Description
RES 30K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 30K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD3002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD3002V
Chip Resistor - Surface Mount ERJ-U6RD3002V
RES 30K OHM 0.5% 1/8W 0805 SMD

RES 30K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 30K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4020 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4020
Res, 30K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4020
RES, 30K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4021
Res, 30K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4021
RES, 30K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 30K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD3002V 76AH4020
Product Name Chip Resistor - Surface Mount Res, 30K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details