Panasonic Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD3000V

Description
RES, 300R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 300R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4016
Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4016
RES, 300R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4017
Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4017
RES, 300R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 300R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4016
Product Name Res, 300R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers