Panasonic Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2941V

Description
RES, 2K94, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K94, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4013
Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4013
RES, 2K94, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4012
Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4012
RES, 2K94, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K94, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4013
Product Name Res, 2K94, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details