Panasonic Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2940V

Description
RES, 294R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 294R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4011
Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4011
RES, 294R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH4010 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH4010
Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH4010
RES, 294R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 294R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4011
Product Name Res, 294R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details