Panasonic Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD2802V

Description
RES, 28K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 28K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4002
Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4002
RES, 28K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH4003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH4003
Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH4003
RES, 28K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 28K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH4002
Product Name Res, 28K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers