Panasonic Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2800V

Description
RES, 280R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 280R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3998
Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3998
RES, 280R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 280R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3999
Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3999
RES, 280R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 280R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3998
Product Name Res, 280R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details