Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U6RD2700V

Description
RES 270 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 270 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD2700V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD2700V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD2700V
RES 270 OHM 0.5% 1/8W 0805 SMD

RES 270 OHM 0.5% 1/8W 0805 SMD

Supplier's Site
Res, 270R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3987
Res, 270R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3987
RES, 270R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3986 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3986
Res, 270R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3986
RES, 270R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 270R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:270ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U6RD2700V 76AH3987
Product Name Resistors - Chip Resistor - Surface Mount Res, 270R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 270 ohms 270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details