Panasonic Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2670V

Description
RES, 267R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 267R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3980 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3980
Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3980
RES, 267R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3981
Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3981
RES, 267R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 267R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3980
Product Name Res, 267R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details