Panasonic Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2612V

Description
RES, 26K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 26K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3978 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3978
Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3978
RES, 26K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3979
Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3979
RES, 26K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 26K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3978
Product Name Res, 26K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers