RES, 25K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:25.5kohm;
RES, 25K5, 0.5%, 0.125W, 0805/THICK FILM; Resistance:25.5kohm;
RES 25.5K OHM 0.5% 1/8W 0805 SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 76AH3973 | ERJ-U6RD2552V |
| Product Name | Res, 25K5, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | |
| Resistance Range | 25500 ohms | 25500 ohms |