Panasonic Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2551V

Description
RES, 2K55, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K55, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3970 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3970
Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3970
RES, 2K55, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K55, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3971 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3971
Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3971
RES, 2K55, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K55, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3970
Product Name Res, 2K55, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers