Panasonic Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2432V

Description
RES, 24K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3960 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3960
Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3960
RES, 24K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3961
Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3961
RES, 24K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 24K3, 0.5%, 0.125W, 0805/THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3960
Product Name Res, 24K3, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers