Panasonic Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2431V

Description
RES, 2K43, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3959
Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3959
RES, 2K43, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K43, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3958 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3958
Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3958
RES, 2K43, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K43, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3959
Product Name Res, 2K43, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1249278 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers