Panasonic Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2371V

Description
RES, 2K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3947
Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3947
RES, 2K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3946
Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3946
RES, 2K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K37, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3947
Product Name Res, 2K37, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details