Panasonic Chip Resistor - Surface Mount ERJ-U6RD2260V

Description
RES 226 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 226 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD2260V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD2260V
Chip Resistor - Surface Mount ERJ-U6RD2260V
RES 226 OHM 0.5% 1/8W 0805 SMD

RES 226 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 226R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3933
Res, 226R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3933
RES, 226R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 226R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3932
Res, 226R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3932
RES, 226R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 226R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD2260V 76AH3933
Product Name Chip Resistor - Surface Mount Res, 226R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 226 ohms 226 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2176766-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers