Panasonic Chip Resistor - Surface Mount ERJ-U6RD2212V

Description
RES 22.1K OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 22.1K OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD2212V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD2212V
Chip Resistor - Surface Mount ERJ-U6RD2212V
RES 22.1K OHM 0.5% 1/8W 0805 SMD

RES 22.1K OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 22K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3930
Res, 22K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3930
RES, 22K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3931
Res, 22K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3931
RES, 22K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K1, 0.5%, 0.125W, 0805/THICK FILM; Resistance:22.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD2212V 76AH3930
Product Name Chip Resistor - Surface Mount Res, 22K1, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 22100 ohms 22100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573182 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 510 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers