Panasonic Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2211V

Description
RES, 2K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3929
Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3929
RES, 2K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3928
Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3928
RES, 2K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 0.5%, 0.125W, 0805/THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3929
Product Name Res, 2K21, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details