Panasonic Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2210V

Description
RES, 221R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 221R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3926
Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3926
RES, 221R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 221R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3927
Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3927
RES, 221R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 221R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:221ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U6RD2210V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD2210V
Chip Resistor - Surface Mount ERJ-U6RD2210V
RES 221 OHM 0.5% 1/8W 0805 SMD

RES 221 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3926 ERJ-U6RD2210V
Product Name Res, 221R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details