Panasonic Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD2202V

Description
RES, 22K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 22K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3924
Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3924
RES, 22K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3925
Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3925
RES, 22K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 22K, 0.5%, 0.125W, 0805, THICK FILM; Resistance:22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U6RD2202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U6RD2202V
Resistors - Chip Resistor - Surface Mount ERJ-U6RD2202V
RES 22K OHM 0.5% 1/8W 0805 SMD

RES 22K OHM 0.5% 1/8W 0805 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH3924 ERJ-U6RD2202V
Product Name Res, 22K, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573283 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers