Panasonic Chip Resistor - Surface Mount ERJ-U6RD2150V

Description
RES 215 OHM 0.5% 1/8W 0805 SMD
Datasheet
Description
RES 215 OHM 0.5% 1/8W 0805 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U6RD2150V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U6RD2150V
Chip Resistor - Surface Mount ERJ-U6RD2150V
RES 215 OHM 0.5% 1/8W 0805 SMD

RES 215 OHM 0.5% 1/8W 0805 SMD

Supplier's Site Datasheet
Res, 215R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3914
Res, 215R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3914
RES, 215R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3915 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3915
Res, 215R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3915
RES, 215R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 215R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:215ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U6RD2150V 76AH3914
Product Name Chip Resistor - Surface Mount Res, 215R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 215 ohms 215 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details