Panasonic Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic ERJ-U6RD2101V

Description
RES, 2K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3911
Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3911
RES, 2K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic - 76AH3910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
76AH3910
Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic 76AH3910
RES, 2K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K1, 0.5%, 0.125W, 0805, THICK FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3911
Product Name Res, 2K1, 0.5%, 0.125W, 0805, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details