Panasonic Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic ERJ-U6RD2100V

Description
RES, 210R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 210R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3908
Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3908
RES, 210R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic - 76AH3909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
76AH3909
Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic 76AH3909
RES, 210R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 210R, 0.5%, 0.125W, 0805/THICK FILM; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3908
Product Name Res, 210R, 0.5%, 0.125W, 0805/thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details